EN
  • EN
  • DE

SG-615PTJ

Part No SG-615PTJ
Manufacturer Epson Company
Description SOJ HIGH-FREQUENCY CRYSTAL OSCILLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Company
Win Source Part Number 1248407-SG-615PTJ
Manufacturer Homepage www.epsondevice.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-615PTJ CAD Model

Description

The SG-615PTJ is a miniature crystal oscillator manufactured by Epson Company. It's designed to provide a stable clock signal for various electronic devices, particularly in applications where space is a constraint. This oscillator offers a wide frequency range and low power consumption, making it suitable for portable and battery-powered devices.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTCs): Provides a stable time base for RTCs in electronic devices.
  • Wireless Communication Devices: Used in wireless transceivers and modules for timing and synchronization.
  • Portable Electronics: Employed in smartphones, tablets, and other portable devices.
  • Industrial Control Equipment: Used in industrial automation systems for precise timing.

Features:

  • Miniature Package: Compact size for space-constrained applications.
  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Low Power Consumption: Minimizes power drain in battery-powered devices.
  • High Stability: Provides a stable and accurate clock signal.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Operating Temperature Range: Supports a wide operating temperature range for industrial applications.

Benefits:

  • Small Footprint: Miniature package saves valuable board space.
  • Accurate Timing: High stability ensures accurate timing in critical applications.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Easy Integration: SMT package simplifies the assembly process.
  • Robust Performance: Wide operating temperature range enables reliable operation in harsh environments.

The SG-615PTJ is typically available in a ceramic SMD package. The frequency stability is typically specified in parts per million (ppm) over the operating temperature range. The supply voltage is typically 3.3V or 5V. It's designed to drive CMOS logic. It is crucial to carefully review the datasheet to confirm specific performance parameters and ensure the oscillator meets the design requirements. The output signal is usually a square wave with a duty cycle close to 50%. The oscillator is designed to start quickly, usually within a few milliseconds.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess