EN
  • EN
  • DE
  • IT

SG5032CAN33.000000MHZ

Part No SG5032CAN33.000000MHZ
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1533+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 720310-SG5032CAN33.000000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG5032CAN33.000000MHZ CAD Model

Description

The SG5032CAN33.000000MHZ is a crystal oscillator from Epson Company, operating at a frequency of 33 MHz. Crystal oscillators are essential components in electronic circuits, providing a stable and accurate clock signal for timing and synchronization purposes. This particular oscillator is designed for use in various digital and analog applications requiring a precise clock source.

Applications:

  • Microcontroller Clock Source: Provides a stable clock signal for microcontrollers in embedded systems.
  • FPGA Clock Source: Used as a clock source for Field-Programmable Gate Arrays (FPGAs) in digital logic applications.
  • Real-Time Clocks (RTC): Serves as the timing source for RTC modules, ensuring accurate timekeeping.
  • Communication Systems: Used in communication devices for timing and synchronization of data transmission.
  • Audio and Video Equipment: Provides a stable clock signal for audio and video processing circuits.

Features:

  • 33 MHz Frequency: Provides a stable clock signal at 33 MHz.
  • High Frequency Stability: Maintains a consistent frequency over temperature and voltage variations.
  • Low Jitter: Minimizes timing variations in the clock signal, ensuring accurate synchronization.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Compact Package: Available in a small surface-mount package for high-density PCB assembly.

Benefits:

  • Precise Timing: Provides an accurate and stable clock signal for reliable system operation.
  • Improved System Performance: Reduces timing errors and improves the overall performance of electronic devices.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Compact Design: Small package allows for integration in space-constrained applications.
  • Enhanced System Reliability: Ensures stable operation even under varying environmental conditions.

Additional Details:

The SG5032CAN33.000000MHZ is typically available in a 5.0 x 3.2 mm surface-mount package. Key specifications include the frequency stability (expressed in ppm), operating temperature range, and supply voltage. The oscillator's low jitter characteristic is crucial for applications requiring high-precision timing. Consult the Epson datasheet for detailed electrical characteristics, application circuits, and soldering recommendations. Proper handling and soldering techniques are essential to maintain the integrity and performance of the crystal oscillator.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9240 $95.8480
4+ $39.3229 $157.2916
6+ $38.0939 $228.5634
8+ $36.8650 $294.9200
10+ $35.6360 $356.3600
13+ $31.9493 $415.3409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess