EN
  • EN
  • DE

EG-2103CA156.2500M-PHRH

Part No EG-2103CA156.2500M-PHRH
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117715-EG-2103CA156.2500M-PHRH
Categories Custom Parts
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EG-2103CA156.2500M-PHRH CAD Model

Description

The EG-2103CA156.2500M-PHRH is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Crystal oscillators provide a highly stable and accurate clock signal for various electronic devices and systems.

Applications

  • Microprocessors and microcontrollers
  • Networking equipment (routers, switches)
  • Telecommunications equipment
  • Industrial automation systems
  • Test and measurement instruments
  • Audio and video equipment
  • GPS receivers

Features

  • Frequency of 156.2500 MHz
  • Supply voltage of 3.3V
  • HCMOS output
  • High frequency stability
  • Low jitter
  • Small size

Benefits

  • Precise timing and synchronization
  • Reliable system operation
  • Improved performance
  • Reduced electromagnetic interference (EMI)
  • Long-term stability

Additional Details

The EG-2103CA156.2500M-PHRH crystal oscillator generates a clock signal with a frequency of 156.2500 MHz. This precise frequency is crucial for timing and synchronization in various electronic applications. The oscillator operates with a supply voltage of 3.3V, which is a common voltage level in many digital circuits. The output signal is HCMOS (High-speed CMOS), which provides a clean and well-defined signal with fast rise and fall times. HCMOS logic levels are compatible with many digital devices, making the oscillator easy to integrate into existing systems.

One of the key features of this crystal oscillator is its high frequency stability. This refers to the oscillator's ability to maintain a consistent frequency over time and temperature variations. High frequency stability is essential for applications that require precise timing, such as telecommunications and networking equipment. The oscillator also exhibits low jitter, which is a measure of the short-term variations in the clock signal's timing. Low jitter is important for maintaining signal integrity and reducing errors in data transmission. The oscillator's small size makes it suitable for use in compact electronic devices.

Crystal oscillators are widely used in electronic systems because they provide a stable and accurate clock signal that is essential for proper operation. The crystal within the oscillator vibrates at a specific frequency, which is determined by the crystal's physical properties. The oscillator circuit amplifies and shapes this vibration to produce a clean and stable clock signal. The EG-2103CA156.2500M-PHRH is designed for applications that require a precise and reliable clock signal at a frequency of 156.2500 MHz.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Rochester Electronics
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess