EN
  • EN
  • DE
  • IT

MA506-8MHZ

Part No MA506-8MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Description Crystal, SMD, 8MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.005 %
Case / Package SMD/SMT
Frequency 8 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.005 %
Load Capacitance 10 pF
Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 4
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1132895-MA506-8MHZ
Categories Custom Parts
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MA506-8MHZ CAD Model

Description

The MA506-8MHZ is a custom part manufactured by Epson Electronics America Inc-Semiconductor Div.

  • Product: MA506-8MHZ
  • Manufacturer: Epson Electronics America Inc-Semiconductor Div
  • Packaging: Cut Tape
  • Frequency: 8 MHz
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.005 %
  • Load Capacitance: 10 pF
  • Pins: 4
  • Accuracy: 0.005 %
  • Mounting: Surface Mount Device (SMD/SMT)
  • RoHS: Compliant
  • Operating Temperature (Min): -20°C
  • Operating Temperature (Max): 70°C
  • REACH SVHC Status: Unknown
  • Win Source Part Number: 1132895-MA506-8MHZ

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess