EN
  • EN
  • DE

MC-306 32.768000KHZ 12.5 +10.0-10.0

Part No MC-306 32.768000KHZ 12.5 +10.0-10.0
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (M - N)
Description MC-306 32.768000KHZ 12.5 +10.0-10.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077136-MC-306 32.768000KHZ 12.5 +10.0-10.0
Categories OEM Parts(M-N)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC-306 32.768000KHZ 12.5 +10.0-10.0 CAD Model

Description

The MC-306 is a crystal resonator specifically designed for real-time clock (RTC) applications and other timing-critical circuits. It operates at a frequency of 32.768 kHz, which is a standard frequency for RTCs because it can be easily divided down to 1 Hz for accurate timekeeping.

Applications:

  • Real-time clocks (RTCs)
  • Microcontrollers
  • Consumer electronics
  • Timekeeping devices
  • Portable electronics

Features:

  • Frequency: 32.768 kHz
  • Frequency tolerance: ±10.0 ppm
  • Load capacitance: 12.5 pF
  • Small size
  • High stability

Benefits:

  • Accurate timekeeping in RTC applications
  • Stable frequency output
  • Compact size for space-constrained designs
  • Reliable performance over a wide temperature range

Additional Details:

The MC-306 crystal resonator is designed to operate with a load capacitance of 12.5 pF, which is crucial for achieving the specified frequency accuracy. The frequency tolerance of ±10.0 ppm ensures precise timing in various applications. It is commonly available in a small surface-mount package. For optimal performance, the crystal should be mounted close to the oscillator circuit and follow the manufacturer's recommended layout guidelines. This crystal is designed for applications requiring low power consumption and high accuracy, making it suitable for battery-powered devices. Detailed electrical characteristics can be found in the product datasheet.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess