EN
  • EN
  • DE

RTC-4574SAB-L1

Part No RTC-4574SAB-L1
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184989-RTC-4574SAB-L1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC-4574SAB-L1 CAD Model

Description

The RTC-4574SAB-L1 is a real-time clock (RTC) module manufactured by Epson. It is a low-power device specifically designed to provide accurate timekeeping in various electronic applications. The primary function of the RTC-4574SAB-L1 is to maintain accurate time and date information even when the main power source is unavailable.

Applications:

  • Embedded Systems: Provides accurate time and date information for general embedded applications.
  • Industrial Control: Used in industrial controllers for time-based process management and data logging.
  • Consumer Electronics: Commonly found in devices such as digital cameras, media players, and gaming consoles to maintain accurate time.
  • Medical Devices: Ensures accurate timing for medical procedures and data recording.
  • Automotive Systems: Used in automotive electronics for features like trip logging, maintenance scheduling, and clock displays.
  • Smart Metering: Provides precise timestamps for energy consumption data in smart meters.

Features:

  • Low Power Consumption: Designed to minimize power usage for extended battery life in backup mode.
  • I2C Interface: Utilizes the I2C serial interface for easy communication with microcontrollers.
  • Built-In Crystal Oscillator: Includes an integrated crystal oscillator for stable and accurate timekeeping.
  • Battery Backup: Supports battery backup to continue timekeeping during power outages.
  • Clock and Calendar Function: Provides full clock and calendar functionality with leap year correction.
  • Alarm Function: Offers programmable alarm features for time-based events.

Benefits:

  • Accurate Timekeeping: Delivers precise time and date information for critical applications.
  • Extended Battery Life: Low power consumption extends the operation on backup batteries.
  • Simplified Integration: The I2C interface simplifies incorporation into a system.
  • Data Protection: Preserves time and date information during power interruptions, safeguarding data integrity.
  • Reliable Performance: Integrated crystal oscillator ensures a stable and consistent time base.

Additional Details:

The RTC-4574SAB-L1 typically operates on a supply voltage ranging from 1.8V to 5.5V. It is usually available in a compact SMD (Surface Mount Device) package, making it suitable for integration into densely populated PCBs. Detailed technical specifications can be found in the product datasheet, which includes information about register addresses, timing characteristics, and electrical parameters. The module contains registers for storing seconds, minutes, hours, day of the week, date, month, and year. It automatically adjusts for leap years, ensuring long-term accuracy. The I2C address may be fixed or configurable depending on the specific implementation.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess