EN
  • EN
  • DE

RX-8803SA UB-L2

Part No RX-8803SA UB-L2
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 185087-RX-8803SA UB-L2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RX-8803SA UB-L2 CAD Model

Description

The RX-8803SA UB-L2 is a real-time clock (RTC) module manufactured by Epson. It's designed for accurate timekeeping in various applications. This module integrates a 32.768 kHz crystal oscillator, providing a stable time base. The 'UB-L2' suffix likely represents a specific package type or a minor revision within the RX-8803SA series, potentially indicating enhanced features or performance improvements.

Applications

  • GPS devices: Provides accurate time information for location tracking and synchronization.
  • Digital signage: Used for scheduling content playback and displaying accurate time.
  • Access control systems: Ensures accurate time-stamping of events and access logs.
  • Industrial automation: Integrated for precise time-based control and data logging.
  • Point-of-sale (POS) systems: Provides accurate time for transaction recording and reporting.

Features

  • Integrated 32.768 kHz crystal oscillator: Provides a stable and accurate time base.
  • I2C interface: Enables easy communication with microcontrollers and other system components.
  • Low power consumption: Maximizes battery life in portable applications.
  • Compact package: Allows for integration into small and space-constrained devices.
  • Wide operating voltage range: Offers flexibility in system design.
  • Backup battery switchover: Automatically switches to a backup battery during main power failure.
  • Alarm function: Can be programmed to generate interrupts at specific times or dates.
  • Timer function: Provides a programmable timer for various timing applications.

Benefits

  • Accurate timekeeping: Provides reliable and precise time and date information.
  • Simplified design: Integrates all necessary components for real-time clock functionality.
  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Easy integration: Simple I2C interface allows for easy connection to microcontrollers.
  • Improved system reliability: Backup battery switchover ensures continuous operation during power outages.

Additional Details

The RX-8803SA UB-L2 typically operates with a supply voltage within the range of 1.6V to 5.5V. It communicates via the I2C serial protocol. The module is available in surface-mount packages. The operating temperature usually spans from -40°C to +85°C. The accuracy depends on the crystal oscillator and temperature, and may include temperature compensation. Data is stored in registers that can be accessed through the I2C interface, enabling reading and writing of time and date information, as well as configuring alarms and timers. The backup battery switchover ensures that the clock keeps running when the main power is off, preventing loss of time and date data.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess