EN
  • EN
  • DE

S1D13775B00B30B

Part No S1D13775B00B30B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982248-S1D13775B00B30B
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1D13775B00B30B CAD Model

Description

The S1D13775B00B30B is a display controller manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to interface with various display types, primarily LCD panels, and provides the necessary control signals and data to render images on the screen. It's utilized in applications requiring a robust and flexible display interface.

Applications:

  • Industrial Control Panels: Used in HMIs (Human Machine Interfaces) for industrial equipment.
  • Medical Devices: Employed in medical imaging and diagnostic equipment displays.
  • Point-of-Sale (POS) Systems: Integrated into retail POS terminals to drive customer-facing displays.
  • Automotive Displays: Found in dashboard displays and infotainment systems.
  • Embedded Systems: General-purpose display controller for a wide range of embedded applications.

Features:

  • LCD Controller: Provides timing and control signals for LCD panels.
  • Multiple Display Interfaces: Supports various display interfaces such as RGB, CPU, and SPI.
  • Resolution Support: Capable of driving displays with varying resolutions (e.g., QVGA, VGA).
  • On-Chip Memory: Includes internal memory for frame buffering and display data.
  • Power Management Features: Incorporates power-saving modes to reduce energy consumption.

Benefits:

  • Flexible Display Interface: Supports a wide range of display types and resolutions.
  • Simplified System Design: Integrated memory and control functions reduce the need for external components.
  • Lower Power Consumption: Power management features extend battery life in portable applications.
  • Improved Display Performance: Provides accurate and stable display control.
  • Reduced Development Time: Epson provides drivers and libraries to simplify software development.

Additional Details:

The S1D13775B00B30B typically supports a wide range of LCD panel sizes and resolutions. It communicates with the host processor through interfaces like SPI, I2C, or parallel bus. It includes features like gamma correction and color space conversion to optimize display quality. Power supply requirements are typically in the range of 3.3V or 5V. Detailed information on the controller's programming model, register map, and timing characteristics are available in the Epson datasheet.

You May Also Be Interested in

Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,334 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess