EN
  • EN
  • DE

SED1335F0B

Part No SED1335F0B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Description LCD Controller ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318386-SED1335F0B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SED1335F0B CAD Model

Description

The SED1335F0B is an LCD controller manufactured by Epson, designed to simplify the interface between a microprocessor and a liquid crystal display (LCD) panel. This controller manages the complexities of displaying both text and graphics on the LCD, freeing up the microprocessor for other tasks. The suffix '0B' likely indicates a specific revision or sub-variant within the SED1335F family, potentially incorporating minor improvements or adjustments.

Applications

  • Embedded systems with LCD displays
  • Industrial control panels
  • Testing and measurement equipment
  • Point-of-sale terminals
  • Portable devices requiring LCD output

Features

  • Direct interface to a wide range of microprocessors
  • Supports both character and graphic LCD modes
  • Integrated character generator ROM for displaying text
  • Automatic management of display RAM
  • Horizontal and vertical scrolling capabilities
  • Programmable cursor control
  • Supports various LCD driving voltages
  • Low power consumption design

Benefits

  • Streamlines the design of LCD interfaces
  • Reduces processing overhead on the host microprocessor
  • Offers flexibility in displaying both text and graphical information
  • Simplifies integration into existing systems
  • Contributes to lower system costs
  • Enhances display functionality with scrolling and cursor control
  • Improves power efficiency in battery-operated applications

Technical Specifications

The SED1335F0B features automatic display RAM management, horizontal and vertical scrolling functions, and programmable cursor control. The built-in character generator ROM enables simple text display without requiring the microprocessor to handle character rendering. It's designed to support a variety of LCD panel sizes and resolutions and allows for adjustable LCD driver voltages to optimize display contrast and clarity. The low power consumption of the SED1335F0B makes it suitable for battery-powered applications. It is crucial to consult the Epson datasheet for the SED1335F0B to ascertain the specific supported resolutions, voltage ranges, and other detailed electrical characteristics. Variations within the SED1335F family may exist, so relying on the specific datasheet is vital.

The SED1335F0B provides a robust and economical solution for integrating LCD displays into embedded systems. Its comprehensive feature set and Epson's reputation for reliability make it a popular choice. Referencing the device's datasheet is essential for ensuring proper integration and performance within a given design.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess