EN
  • EN
  • DE

SG-615P16.000000MHZ

Part No SG-615P16.000000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189307-SG-615P16.000000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-615P16.000000MHZ CAD Model

Description

The SG-615P 16.000000MHz crystal oscillator, manufactured by Epson Electronics America Inc-Semiconductor Div, provides a stable and precise clock signal for various electronic applications. This oscillator is characterized by its miniature size, low power consumption, and robust performance, making it well-suited for devices where space and power are at a premium. The 16MHz frequency is commonly used in a wide range of digital systems and communication devices.

Applications:

  • Microcontrollers and Microprocessors
  • Communication Equipment (e.g., USB interfaces, Ethernet controllers)
  • Embedded Systems
  • Real-Time Clocks (RTC)
  • Consumer Electronics (e.g., audio devices, cameras)
  • Industrial Control Systems

Features:

  • Precise Frequency Output: Delivers a stable 16.000000MHz clock signal.
  • Miniature Package: Compact size for space-saving designs.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • High Stability: Maintains frequency accuracy across temperature and voltage variations.
  • CMOS Output: Compatible with standard CMOS logic levels.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.

Benefits:

  • Reliable Timing: Ensures accurate clocking for critical system functions.
  • Compact Footprint: Enables smaller and more portable device designs.
  • Energy Efficiency: Reduces power consumption, prolonging battery life.
  • Stable Performance: Provides consistent frequency output under varying conditions.
  • Easy Integration: Simple to interface with standard digital circuits.

Additional Details:

The 16MHz frequency is a commonly used clock rate in many digital systems, including microcontrollers, communication interfaces, and embedded controllers. The SG-615P series is recognized for its high quality and reliability, making it a popular choice for applications requiring stable and precise timing. The oscillator typically operates on a 3.3V or 5V power supply and provides a CMOS-compatible output signal. Key technical specifications include frequency tolerance, frequency stability over temperature, aging characteristics, output voltage levels, and supply voltage requirements. Epson's reputation for producing high-performance timing devices ensures that the SG-615P 16.000000MHz oscillator delivers accurate and dependable clock signals for a wide range of electronic applications. Its robust design and compact size make it a versatile component for modern electronic devices.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess