EN
  • EN
  • DE

SG-8002CE 38.813000MHZ SCM

Part No SG-8002CE 38.813000MHZ SCM
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Description Oscillator XO 38.813MHz ±100ppm 15pF CMOS 60% 3.3V 4-Pin CSON SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092628-SG-8002CE 38.813000MHZ SCM
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-8002CE 38.813000MHZ SCM CAD Model

Description

The SG-8002CE is a CMOS oscillator IC manufactured by Epson. It generates a stable and accurate clock signal, critical for the operation of various electronic devices. This specific model operates at a frequency of 38.813000 MHz and is designed for SCM (surface-mount component) assembly.

Applications

  • Real-Time Clocks (RTC): Providing the core timing signal for accurate timekeeping.
  • Embedded Systems: Clocking microcontrollers, processors, and other integrated circuits within embedded systems.
  • Data Acquisition Systems: Synchronizing data sampling and processing in measurement and control applications.
  • Wireless Communication: Generating reference frequencies for transceivers and other wireless communication modules.
  • Audio/Video Equipment: Providing clock signals for digital signal processing and audio/video encoding/decoding.

Features

  • Output Frequency: 38.813000 MHz
  • Output Type: CMOS
  • Supply Voltage: Typically operates at 3.3V or 5V.
  • Frequency Stability: Maintains stable frequency output over a range of operating temperatures.
  • Low Jitter: Minimizes phase noise and timing errors.
  • Surface Mount Package: Designed for automated assembly using surface mount technology.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Accuracy: Provides a precise clock signal for reliable system operation.
  • Stable Performance: Ensures consistent frequency output under varying environmental conditions.
  • Simplified Design: Reduces the need for external components and simplifies circuit layout.
  • Improved Reliability: Offers robust performance and long-term stability.
  • Cost-Effective: Provides a cost-efficient solution for clock signal generation.

Additional Details

The SG-8002CE oscillator offers a compact footprint and is suitable for high-density PCB designs. The CMOS output ensures compatibility with a wide range of digital ICs. Proper reflow soldering techniques should be followed during assembly. Refer to the Epson datasheet for detailed specifications including frequency tolerance, operating temperature range, and power consumption characteristics.

You May Also Be Interested in

Shikues
Lowest to $0.0612
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess