EN
  • EN
  • DE

SG-8002JA(7.372800MHZPTB)

Part No SG-8002JA(7.372800MHZPTB)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189377-SG-8002JA(7.372800MHZPTB)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JA(7.372800MHZPTB) CAD Model

Description

The SG-8002JA(7.372800MHZPTB) is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is a precision timing device designed to generate a stable and accurate clock signal for various electronic systems. Its compact size, low power consumption, and high reliability make it suitable for a wide range of applications.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGA/CPLD Devices
  • Real-Time Clocks (RTC)
  • Communication Equipment
  • Industrial Control Systems

Features

  • Frequency: 7.372800 MHz
  • Output Waveform: CMOS
  • Supply Voltage: 3.3V or 5V (Consult the datasheet for specific voltage range)
  • Frequency Stability: ±50 ppm (parts per million) or better
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package Type: Surface Mount Device (SMD)
  • Tri-State Output Enable/Disable Function

Benefits

  • Precise Clock Signal: Provides highly accurate timing for reliable system operation.
  • Low Power Consumption: Minimizes power drain, making it ideal for battery-powered devices.
  • Compact Size: Saves valuable board space, allowing for smaller and more efficient designs.
  • High Reliability: Ensures stable performance over a broad range of operating conditions.
  • Wide Temperature Range: Suitable for use in harsh environments.
  • Easy Integration: Simplifies circuit design and assembly.

Additional Details

The SG-8002JA series offers a wide range of customizable frequency options. The datasheet should be consulted for specific details regarding voltage requirements, frequency stability, and operating temperature limits. The tri-state output function enables or disables the oscillator output, useful for test, power-saving, or clock gating applications. The "PTB" suffix likely indicates a specific packaging or performance characteristic within the SG-8002JA product family.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0199 $61.1940
140+ $0.8374 $117.2360
215+ $0.8108 $174.3220
295+ $0.7842 $231.3390
385+ $0.7588 $292.1380
510+ $0.6803 $346.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess