EN
  • EN
  • DE

SG-8002JC-24M PHC

Part No SG-8002JC-24M PHC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189422-SG-8002JC-24M PHC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JC-24M PHC CAD Model

Description

The SG-8002JC-24M PHC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Part of the SG-8002JC series, it's known for its compact size, low power consumption, and programmable frequency output. This specific model operates at a fixed frequency of 24 MHz and is designed for a variety of electronic applications that require a stable and precise clock signal.

Applications

  • Microcontroller Clock Source: Provides a stable clock for microcontrollers in various embedded systems.
  • FPGA and CPLD Timing: Used in Field-Programmable Gate Arrays (FPGAs) and Complex Programmable Logic Devices (CPLDs) for timing and synchronization.
  • Communication Interfaces: Implemented in communication interfaces such as UART, SPI, and I2C for accurate data transmission.
  • Audio and Video Equipment: Utilized in audio and video processing devices for stable clock signals.
  • Test and Measurement Instruments: Provides a stable time base for accurate measurements in testing equipment.

Features

  • Fixed Frequency: Operates at a precise and stable 24 MHz frequency.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered applications.
  • Compact Size: The small footprint allows for easy integration into space-constrained designs.
  • High Frequency Stability: Provides a stable clock signal, ensuring reliable system performance.
  • Wide Operating Voltage Range: Can operate within a wide range of supply voltages.
  • CMOS Output: Compatible with standard CMOS logic levels.

Benefits

  • Improved System Performance: Ensures stable clock signal for enhanced system performance and reliability.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices.
  • Space Savings: Compact size enables use in miniaturized devices.
  • Simplified Design: Easy integration with other digital circuits through its CMOS output.

Additional Details

The SG-8002JC-24M PHC typically requires a supply voltage of 1.8V to 3.3V. Its frequency stability is specified in parts per million (ppm) over the operating temperature range. It is commonly available in a surface-mount package for automated assembly. Consult the Epson datasheet for precise specifications, including frequency tolerance, aging characteristics, and start-up time. The 'PHC' suffix in the part number may indicate specific packaging or testing parameters.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess