EN
  • EN
  • DE

SG-8002JC12.01MPTC-L2

Part No SG-8002JC12.01MPTC-L2
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189407-SG-8002JC12.01MPTC-L2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JC12.01MPTC-L2 CAD Model

Description

The SG-8002JC12.01MPTC-L2 is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's part of the SG-8002JC series, known for its compact size, low power consumption, and high frequency stability. This particular model operates at a frequency of 12.01 MHz and is designed for a variety of electronic applications requiring a precise and stable clock signal.

Applications

  • Microcontrollers: Provides a stable clock source for microcontroller operation.
  • Real-Time Clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping.
  • Communication Devices: Employed in various communication devices for signal timing and synchronization.
  • Industrial Control Systems: Provides accurate timing signals in industrial automation and control equipment.
  • Consumer Electronics: Used in a range of consumer electronics such as audio/video equipment and gaming devices.

Features

  • Programmable Frequency: The SG-8002JC series allows for frequency programming, offering flexibility in design.
  • Compact Size: Its small footprint makes it suitable for space-constrained applications.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • High Frequency Stability: Provides a stable and accurate clock signal for reliable system performance.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.
  • CMOS Output: Compatible with standard CMOS logic levels.

Benefits

  • Improved System Performance: The accurate and stable clock signal enhances the overall performance and reliability of the system.
  • Design Flexibility: Programmable frequency allows for customization to specific application requirements.
  • Reduced Power Consumption: Low power consumption contributes to longer battery life in portable devices and reduced energy costs in other applications.
  • Space Savings: Compact size enables integration into small form factor devices.
  • Simplified Design: Easy integration with standard CMOS logic.

Additional Details

The SG-8002JC12.01MPTC-L2 typically requires a supply voltage of 1.8V to 3.3V. Its frequency stability is usually specified in parts per million (ppm) over the operating temperature range. It is available in a surface-mount package for automated assembly. The MPTC in the part number likely refers to specific packaging or testing characteristics. The crystal oscillator utilizes a fundamental or third-overtone crystal for frequency generation. Consult the Epson datasheet for precise specifications, including frequency tolerance, aging characteristics, and start-up time.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess