EN
  • EN
  • DE

DPX165950DT-8026A1

Part No DPX165950DT-8026A1
Manufacturer TDK Corporation
Catalog RF Diplexers
Description DIPLEXER WLAN 2.4GHZ, 5GHZ 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz
Return Loss (Low Band / High Band) 9.5dB / 9.5dB
Mounting SMD (SMT)
Dimension 0603 (1608 Metric), 6 PC Pad
Win Source Part Number 1033986-DPX165950DT-8026A1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPX165950DT-8026A1 CAD Model

Description

The DPX165950DT-8026A1 is a compact, high-performance RF balun manufactured by TDK Corporation. This balun is designed to convert between balanced and unbalanced signals, commonly used in wireless communication devices and RF front-end modules. It facilitates impedance matching and signal conversion between different components, such as antennas, amplifiers, and filters.

Applications

  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices for impedance matching and signal conversion in RF front-end modules.
  • Bluetooth Modules: Employed in Bluetooth modules to connect the antenna to the RF transceiver.
  • Wi-Fi Modules: Utilized in Wi-Fi modules to balance signals and match impedance for optimal signal transmission and reception.
  • RF Transceivers: Integrated into RF transceivers for signal conversion and impedance matching in various frequency bands.
  • Antenna Matching Networks: Used in antenna matching networks to improve signal performance and reduce signal loss.

Features

  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Surface Mount Package: Designed for easy surface mount assembly on printed circuit boards.
  • Wideband Performance: Offers wideband performance, supporting multiple frequency bands.
  • Low Insertion Loss: Features low insertion loss, minimizing signal attenuation.
  • High Isolation: Provides high isolation between balanced and unbalanced ports.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation improve signal quality and reduce interference.
  • Space Saving: Compact size allows for integration into compact electronic devices.
  • Simplified Assembly: Surface mount package simplifies board assembly and reduces manufacturing costs.
  • Versatile Application: Wideband performance enables use in various frequency bands.
  • Optimized Impedance Matching: Provides optimized impedance matching between RF components.

Technical Specifications

The DPX165950DT-8026A1 features a balanced impedance of 50 ohms and an unbalanced impedance of 50 ohms. Its operating frequency range is optimized for various wireless communication bands. The insertion loss is typically less than 0.5 dB, and the isolation is greater than 20 dB. The balun is packaged in a small SMD package.

This RF balun is widely used in applications requiring efficient signal conversion and impedance matching in wireless communication systems. Its compact size and high performance make it an ideal choice for modern electronic devices.

You May Also Be Interested in

TDK Corporation
DIPLEXER
Lowest to $1.8298
Broadcom Limited
QUINTPLEXER FILTER MODULE
Lowest to $3.2479
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
DIPLEXER
Need more? Email Us
TDK Corporation
THIN-FILM DIPLEXER 2.4/5GHZ WLAN
Lowest to $1.1609
Broadcom Limited
RF Duplexer 54dB at 1850.48MHz to 1909.52MHz 44dB at 1930.48MHz to 1989.52MHz 9-Pin SMD Bag
Lowest to $8.1520
Taiyo Yuden
SAW DUPLEXER 2016 CSSD BAND 1 BA
Lowest to $0.2610

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0762 $50.2920
1,600+ $0.0625 $100.0000
2,480+ $0.0606 $150.2880
3,415+ $0.0586 $200.1190
4,410+ $0.0567 $250.0470
5,910+ $0.0508 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess