EN
  • EN
  • DE

SG-8002JC4.9152MPHCL2

Part No SG-8002JC4.9152MPHCL2
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189430-SG-8002JC4.9152MPHCL2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JC4.9152MPHCL2 CAD Model

Description

The SG-8002JC4.9152MPHCL2 is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It belongs to the SG-8002JC series, known for its compact size, low power consumption, and programmable frequency output. This model operates at a frequency of 4.9152 MHz and is designed for applications requiring a stable and precise clock signal, particularly in communication and audio systems.

Applications

  • Audio Codecs: Provides a precise clock source for audio codecs in digital audio systems.
  • Low-Speed Communication Interfaces: Used in UART and other low-speed serial communication interfaces.
  • Embedded Systems: Used in embedded systems that require accurate timing and low power consumption.
  • Consumer Electronics: Implemented in various consumer electronics, including portable audio players and digital recorders.
  • Instrumentation and Measurement: Provides a stable time base for low-frequency measurement equipment.

Features

  • Programmable Frequency: Allows the output frequency to be programmed, offering design flexibility.
  • Low Jitter: Minimizes timing variations, improving signal integrity.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Compact Package: Small footprint suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • CMOS Output: Provides a standard CMOS output for easy integration with other components.

Benefits

  • Enhanced System Reliability: Stable clock signal enhances the overall reliability of the system.
  • Design Versatility: Programmable frequency allows for customization to specific application needs.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Space Savings: Compact size allows for use in miniaturized designs.
  • Improved Audio Quality: Low jitter helps improve the quality of audio signals.

Additional Details

The SG-8002JC4.9152MPHCL2 typically operates with a supply voltage between 1.8V and 3.3V. The frequency stability is specified in ppm over the operating temperature range. It is generally available in a surface-mount package for automated assembly. Refer to the Epson datasheet for precise specifications, including frequency tolerance, aging characteristics, and start-up time. The 'PHCL2' suffix in the part number may indicate specific packaging or testing parameters.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess