EN
  • EN
  • DE

PI7C9X2G312GPBNJE

Part No PI7C9X2G312GPBNJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Tray
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-LBGA (15x15)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930524-PI7C9X2G312GPBNJE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G312GPBNJE CAD Model

Description

The PI7C9X2G312GPBNJE is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the high-performance requirements of modern computing and networking applications. This advanced switch is engineered to provide a seamless and efficient bridge between the primary PCIe host and multiple downstream devices, ensuring optimal data flow and connectivity within a system.

Key Features

  • PCI Express Base Specification: Compliant with the latest PCIe specification, this switch supports high-speed data transfer rates, making it ideal for applications that demand fast and reliable communication between components.
  • Port Configuration: The device features a flexible port configuration, which can be easily adapted to match specific system requirements, providing versatility in design and deployment.
  • Advanced Power Management: Equipped with sophisticated power management capabilities, the PI7C9X2G312GPBNJE minimizes power consumption, which is crucial for energy-efficient system design.
  • Quality of Service (QoS): With built-in Quality of Service features, the switch ensures that critical data is prioritized, maintaining system performance and reliability during peak operation times.
  • Error Handling: Robust error handling mechanisms are integrated into the switch, safeguarding the system against data corruption and ensuring stable operation under various conditions.

Applications

The PI7C9X2G312GPBNJE is suitable for a wide range of applications, including:

  • Data center and enterprise servers
  • High-performance computing clusters
  • Networking and telecommunications equipment
  • Storage systems and RAID controllers
  • Embedded systems and industrial automation

Technical Specifications

Parameter Value
Form Factor Microchip Technology
PCIe Version Supports PCIe 1.1, 2.1, 3.0
Number of Lanes 12-lane, 3-port
Package Type 176-pin HFCBGA

Overall, the PI7C9X2G312GPBNJE from Diodes Incorporated is a robust and versatile PCIe switch that offers superior performance and reliability for a multitude of high-end applications. Its advanced features and compliance with the latest standards make it a top choice for system designers and engineers looking to enhance their product offerings.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3713 $68.7426
5+ $28.2021 $141.0105
7+ $27.3208 $191.2456
9+ $26.4396 $237.9564
12+ $25.5582 $306.6984
16+ $22.9143 $366.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,051 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess