EN
  • EN
  • DE

SG531PHC 33.8688M

Part No SG531PHC 33.8688M
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189300-SG531PHC 33.8688M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG531PHC 33.8688M CAD Model

Description

The SG531PHC 33.8688M is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This component is a clock signal generator critical for timing and synchronization in digital circuits. Like other oscillators in the SG531 series, it provides a stable and accurate frequency reference for various electronic systems.

Applications

  • High-speed data communication
  • Networking equipment (routers, switches)
  • Audio and video processing
  • Clock generation for FPGAs and ASICs
  • Industrial automation systems
  • Test and measurement equipment

Features

  • Frequency: 33.8688 MHz
  • Package: Surface mount device (SMD)
  • Output waveform: CMOS compatible
  • Supply voltage: Typically 3.3V or 5V (consult datasheet)
  • Frequency stability: Excellent frequency stability over temperature variations
  • Low jitter: Minimizes timing inaccuracies and ensures reliable data transmission
  • Low power consumption: Energy-efficient operation suitable for various applications

Benefits

  • Precise timing: Guarantees accurate and stable clock signal for seamless system operation.
  • Enhanced system performance: Reduces timing errors and improves data processing speeds.
  • Simplified circuit design: Streamlines the integration process and minimizes the need for external components.
  • Compact solution: Enables the creation of smaller and more portable devices.
  • Reliable operation: Ensures consistent performance and extended operational lifespan.

Technical Specifications

For detailed technical information, refer to the official Epson datasheet for the SG531PHC 33.8688M. Key specifications include:

  • Operating temperature range
  • Storage temperature range
  • Supply voltage range
  • Output load characteristics
  • Frequency tolerance
  • Aging rate
  • Start-up time

Always consult the manufacturer's datasheet for complete and accurate specifications to ensure proper implementation and optimal performance within the intended application.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess