EN
  • EN
  • DE

SG8002JC4.096M-PCCS

Part No SG8002JC4.096M-PCCS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189429-SG8002JC4.096M-PCCS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG8002JC4.096M-PCCS CAD Model

Description

The SG8002JC4.096M-PCCS is a crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. This oscillator, a member of the SG-8002JC series, is recognized for its compact size, low power consumption, and programmable frequency output. Specifically, this model operates at a frequency of 4.096 MHz, designed for applications requiring a stable and precise clock signal.

Applications

  • Low-Speed Microcontrollers: Serves as a stable clock source for low-power microcontrollers.
  • Serial Communication (UART): Provides a timing signal for UARTs in embedded systems.
  • Sensor Applications: Used in sensor interfaces and data acquisition systems.
  • Portable Devices: Incorporated into battery-powered portable devices requiring low power consumption.
  • Real-Time Clocks (RTC): Provides a stable and accurate clock signal for RTC applications.

Features

  • Programmable Frequency: Allows programming of the output frequency for greater design flexibility.
  • Low Power Consumption: Optimized for minimal power usage, prolonging battery life in portable devices.
  • Compact Size: Its small footprint makes it ideal for use in space-constrained applications.
  • High Frequency Stability: Delivers a stable and accurate clock signal, ensuring reliable system performance.
  • Wide Operating Voltage Range: Operates reliably over a broad range of supply voltages.
  • CMOS Output: Offers compatibility with standard CMOS logic levels.

Benefits

  • Improved System Reliability: Ensures stable clock signal, which enhances the overall reliability of the system.
  • Flexibility in Design: Programmable frequency allows customization to specific application needs.
  • Extended Battery Life: Low power consumption leads to longer battery life in portable devices.
  • Reduced Board Space: Compact size enables integration into miniaturized devices.
  • Simplified Integration: Easy integration with standard CMOS logic.

Additional Details

The SG8002JC4.096M-PCCS typically operates with a supply voltage between 1.8V and 3.3V. Its frequency stability is usually specified in parts per million (ppm) over the operating temperature range. It is generally available in a surface-mount package for automated assembly. Consult the Epson datasheet for precise specifications, including frequency tolerance, aging characteristics, and start-up time. The 'PCCS' suffix in the part number may indicate specific packaging or testing parameters.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess