EN
  • EN
  • DE

SVM7100MOB-TE1

Part No SVM7100MOB-TE1
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 349568-SVM7100MOB-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVM7100MOB-TE1 CAD Model

Description

The Epson SVM7100MOB-TE1 is a highly integrated system-in-package (SiP) designed to drive high-resolution TFT LCD panels. It's primarily used in applications demanding sophisticated display capabilities, such as automotive displays and industrial control systems. This chip integrates display control, graphics processing, and memory to simplify the design and reduce the overall system cost.

Applications:

  • Automotive Displays: Ideal for instrument clusters, head-up displays (HUDs), and infotainment systems in vehicles.
  • Industrial Control Panels: Used in HMIs (Human-Machine Interfaces) for industrial equipment and machinery.
  • Medical Devices: Integrated into medical imaging displays, patient monitoring systems, and diagnostic equipment.
  • Multi-Function Printers (MFPs): Drives the user interface displays on high-end printers and copiers.
  • Point-of-Sale (POS) Terminals: Employed in retail terminals and kiosks for interactive displays.

Features:

  • Integrated Display Controller: Controls the timing and data transfer to the LCD panel.
  • Graphics Processing Unit (GPU): Accelerates graphics rendering for smooth animations and complex visual effects.
  • Embedded Memory: Includes integrated DRAM for frame buffer storage, reducing the need for external memory components.
  • Multiple Display Interfaces: Supports various LCD panel interfaces, including RGB, MIPI DSI, and LVDS.
  • Image Processing Engine: Offers features like color correction, gamma correction, and scaling.
  • Power Management: Includes power-saving modes to minimize power consumption.
  • Temperature Compensation: Adjusts display parameters based on temperature for consistent performance.

Benefits:

  • Reduced System Cost: Integration minimizes the number of external components, lowering the overall cost.
  • Simplified Design: Reduces design complexity by integrating key display functions into a single chip.
  • Improved Display Performance: Delivers high-quality images and smooth animations on high-resolution displays.
  • Faster Time to Market: Simplifies development, reducing time-to-market for new products.
  • Lower Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Robust and Reliable: Designed for use in harsh environments.

Additional Details:

The SVM7100MOB-TE1 supports display resolutions up to WXGA (1280x800). It communicates with the host system using various interfaces, including SPI, I2C, and parallel interfaces. It requires a power supply of typically 3.3V for the I/O and 1.8V for the core logic. Epson provides comprehensive software support, including display drivers and graphics libraries, to ease integration into different operating systems.

The device is typically available in a BGA (Ball Grid Array) package. The specific temperature range depends on the application and the grade of the product.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess