EN
  • EN
  • DE

AZ1085S-2.5E1

Part No AZ1085S-2.5E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150145-AZ1085S-2.5E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1085S-2.5E1 CAD Model

Description

The AZ1085S-2.5E1 is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It's designed to provide a stable and regulated 2.5V output. The 'low dropout' characteristic is crucial as it allows the regulator to maintain a stable output voltage even when the input voltage is only slightly higher than the desired output. This feature makes it particularly useful in battery-powered devices and systems where efficiency is paramount. This part belongs to BCD Semiconductor's linear regulator series and is commonly used across diverse applications needing a consistent voltage supply.

Applications

  • Post Regulation for Switching Power Supplies: Stabilizes the output of switching power supplies for sensitive components.
  • Battery Chargers: Provides a consistent voltage for charging batteries safely and efficiently.
  • Microprocessor Power Supplies: Supplies a stable 2.5V for microprocessors and other digital circuits.
  • Motherboard Applications: Used on motherboards to provide regulated power to various components.
  • Graphics Cards: Powers components on graphics cards requiring a stable 2.5V supply.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Fixed 2.5V Output: Provides a precise and stable 2.5V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator.
  • High Accuracy: Ensures a highly accurate output voltage for reliable operation.

Benefits

  • Improved Efficiency: Low dropout voltage reduces power loss, especially in battery-powered systems.
  • Stable Power Supply: Provides a consistent 2.5V supply for sensitive electronics.
  • Enhanced Reliability: Overcurrent and thermal protection features increase the lifespan of the device and connected components.
  • Simplified Design: The fixed output voltage simplifies the design process and reduces the need for external components.

Additional Details

The AZ1085S-2.5E1 typically comes in a surface-mount package for easy integration into modern electronic designs. Its dropout voltage is typically very low at rated current. It is also designed to operate reliably across a wide temperature range. Refer to the datasheet for full specifications including input voltage range, output current capabilities and detailed thermal performance.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess