EN
  • EN
  • DE

SVM7560COB

Part No SVM7560COB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 349571-SVM7560COB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVM7560COB CAD Model

Description

The Epson SVM7560COB is a display controller IC designed for applications that require high-resolution and vibrant color displays. This chip is often used in industrial, medical, and automotive applications where reliable and high-quality visual output is crucial. It typically integrates features that allow for easy interfacing with TFT LCD panels, providing a comprehensive solution for display control.

Applications:

  • Automotive Instrument Clusters: Drives high-resolution displays in car dashboards, presenting critical vehicle information to the driver.
  • Industrial Control Panels: Used in HMIs (Human-Machine Interfaces) for industrial machinery and equipment, providing operators with real-time data and control.
  • Medical Devices: Integrated into medical imaging systems and patient monitoring equipment, ensuring clear and accurate display of vital information.
  • Multi-Function Printers (MFPs): Powers the user interface displays on high-end printers and copiers.
  • Point-of-Sale (POS) Terminals: Enables vibrant and informative displays in retail checkout systems and kiosks.

Features:

  • Integrated Display Controller: Manages the timing and data transfer to the LCD panel, ensuring optimal display performance.
  • High-Resolution Support: Supports resolutions up to WXGA or higher, allowing for detailed and crisp visual output.
  • Multiple Display Interfaces: Compatible with various LCD panel interfaces, including RGB, MIPI DSI, and LVDS.
  • Graphics Acceleration: Provides hardware acceleration for graphics rendering, enabling smooth animations and complex visual effects.
  • Color Management: Includes features for color correction, gamma correction, and white balance adjustment, ensuring accurate color reproduction.
  • Power Management: Incorporates power-saving modes to minimize energy consumption and extend battery life.
  • Built-in Memory: Features integrated memory for frame buffer storage, reducing the need for external memory components.

Benefits:

  • Simplified System Design: The integrated nature of the chip simplifies system design and reduces the number of external components required.
  • Improved Display Quality: Delivers high-resolution and vibrant color displays, enhancing the user experience.
  • Faster Time-to-Market: Streamlines the development process, enabling faster time-to-market for new products.
  • Lower Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Robust and Reliable: Designed for reliable operation in demanding environments, ensuring long-term performance.
  • Reduced System Cost: Integration minimizes the number of external components, lowering the overall cost.

Additional Details:

The SVM7560COB often supports various communication protocols, including SPI, I2C, and parallel interfaces, for easy integration with host systems. It typically operates within a wide temperature range, making it suitable for use in harsh environments. Epson provides comprehensive software support, including display drivers and graphics libraries, to facilitate integration into different operating systems and platforms.

The specific operating voltage requirements and power consumption figures can vary depending on the configuration and application. Detailed technical documentation and application notes are available from Epson to assist developers in integrating the SVM7560COB into their systems.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess