EN
  • EN
  • DE

SG-8002CE

Part No SG-8002CE
Manufacturer Epson ToYoCom
Description CRYSTAL OSCILLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson ToYoCom
Win Source Part Number 1248443-SG-8002CE
Manufacturer Homepage www.epsontoyocom.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002CE CAD Model

Description

The SG-8002CE is a programmable crystal oscillator from Epson Toyocom. This device is designed to provide a stable and accurate clock signal for a wide range of digital systems. It allows for frequency adjustment and is commonly used in applications requiring precise timing and frequency control.

Applications

  • Microcontroller Clocking: Used as a clock source for microcontrollers and microprocessors.
  • FPGA Clocking: Provides a stable clock signal for FPGAs (Field-Programmable Gate Arrays).
  • Real-Time Clocks (RTC): Implemented as a reference oscillator in real-time clock circuits.
  • Communication Systems: Utilized in communication equipment for frequency generation and timing synchronization.
  • Instrumentation: Found in instruments requiring precise frequency control.

Features

  • Programmable Frequency: Allows frequency adjustment through external programming.
  • High Frequency Stability: Provides stable and accurate clock signal over a wide temperature range.
  • Low Jitter: Designed for low jitter performance to minimize timing errors.
  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.
  • CMOS Output: Provides a CMOS-compatible output signal.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Frequency Flexibility: Offers flexibility in selecting the desired frequency.
  • High Stability: Ensures accurate and reliable clock signal performance.
  • Improved System Performance: Reduces timing errors and improves overall system performance.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Simplifies system design with its programmable frequency and CMOS output.

Technical Specifications: The SG-8002CE operates over a wide voltage range and supports various programming methods for frequency adjustment. It offers high frequency stability and low jitter performance. Detailed specifications, including frequency range, stability characteristics, and programming details, can be found in the device's datasheet provided by Epson Toyocom.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,696 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess