EN
  • EN
  • DE

BMR4531007/014

Part No BMR4531007/014
Manufacturer Ericsson
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049501-BMR4531007/014
Categories OEM Parts(A-B)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BMR4531007/014 CAD Model

Description

The BMR4531007/014 is a DC-DC converter module manufactured by Ericsson (now Flex). DC-DC converters transform a DC voltage level to another, providing regulated output voltage for various electronic applications. These modules are known for their high efficiency and reliability.

Applications:

  • Telecommunications Equipment: Used in base stations, switches, and routers to power various electronic components.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and sensors to provide stable power.
  • Data Centers: Integrated into servers, storage systems, and networking equipment for efficient power conversion.
  • Medical Devices: Used in patient monitoring systems, imaging equipment, and diagnostic tools to ensure reliable operation.
  • Transportation Systems: Employed in railway signaling, automotive electronics, and aerospace applications for power management.

Features:

  • High Efficiency: Converts DC voltage with minimal power loss, reducing heat generation and saving energy.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in various applications.
  • Regulated Output Voltage: Provides a stable and accurate output voltage, ensuring consistent performance of powered devices.
  • Over-Voltage Protection (OVP): Protects against excessive input voltage, preventing damage to the converter and connected loads.
  • Over-Current Protection (OCP): Limits output current to prevent overload conditions and protect against short circuits.
  • Over-Temperature Protection (OTP): Shuts down the converter if the temperature exceeds a safe limit, preventing thermal damage.

Benefits:

  • Energy Savings: High efficiency reduces power consumption, leading to lower operating costs and reduced environmental impact.
  • Reliable Operation: Protection features ensure stable and dependable performance in demanding environments.
  • Improved System Performance: Provides clean and regulated power, enhancing the performance and lifespan of connected devices.
  • Design Flexibility: Wide input voltage range and compact size simplify integration into various applications.
  • Reduced Downtime: Protection features minimize the risk of failures, reducing downtime and maintenance costs.

Additional Details:

The BMR4531007/014 is typically designed as a modular component for easy integration into larger systems. Its compact form factor and standardized pinout simplify board layout and assembly. It's crucial to consult the manufacturer's datasheet for detailed electrical specifications, thermal performance, and application guidelines.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess