The MC74VHCT00ADR2 is a high-speed CMOS logic quad 2-input NAND gate integrated circuit (IC) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to operate with a 5V power supply while maintaining the speed of LS TTL gates and is part of the VHCT family, which is known for its high noise immunity and low power consumption.
The MC74VHCT00ADR2 is fabricated with silicon gate CMOS technology which achieves the high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes it a versatile choice for a wide range of applications in the design of high-performance digital systems.
Key features of this IC include:
- Logic Type: Quad 2-Input NAND Gate
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +125°C
- Supply Voltage: 4.5V to 5.5V
- High-Speed Performance: tpd = 3.8ns (Typ) at VCC = 5V
- Low Power Consumption: 20µA maximum ICC
- High Noise Immunity: VNIH = VNIL = 28% VCC minimum
- Pin and Function Compatible with Other Standard Logic Families
- Lead-Free, RoHS Compliant
The MC74VHCT00ADR2's high noise immunity is characteristic of CMOS devices and ensures stable operation in noisy environments, making it ideal for use in telecommunications, computers, and other digital systems. Its compatibility with other standard logic families allows for easy integration into existing designs without the need for additional components or complex adjustments.
ON Semiconductor provides this IC in a small-outline integrated circuit (SOIC) package which is designed for efficient PCB space utilization. The MC74VHCT00ADR2 is also available in tape and reel packaging, facilitating its use in automated manufacturing processes. With its combination of high-speed, low power, and robust noise immunity, the MC74VHCT00ADR2 represents a reliable and efficient solution for modern digital logic circuits.