EN
  • EN
  • DE

BMR4562100/100E

Part No BMR4562100/100E
Manufacturer Ericsson
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819543-BMR4562100/100E
Ultra Librarian 3D Model Ultra Librarian BMR4562100/100E CAD Model

Description

The Ericsson BMR4562100/100E is a DC-DC converter module designed for demanding applications requiring high efficiency and reliability. As part of the BMR series, it offers a robust power conversion solution.

Applications:

  • Telecommunications: Powering critical telecom infrastructure, including wireless base stations and optical networking equipment.
  • Data Centers: Providing power to servers, storage arrays, and network switches within data centers, ensuring stable and efficient operation.
  • Industrial Automation: Supplying regulated power to industrial control systems, robotics, and automated machinery.
  • Medical Equipment: Powering sensitive medical devices, ensuring accuracy and reliability in healthcare applications.

Features:

  • High Efficiency: Designed for high power conversion efficiency to minimize energy loss and reduce heat generation.
  • Wide Input Voltage Range: Compatible with a broad range of input voltage sources, providing flexibility in system design.
  • Precise Output Voltage Regulation: Delivers a stable and accurate output voltage, ensuring reliable performance of connected devices.
  • Over-Voltage Protection (OVP): Protects downstream equipment from damage due to excessive voltage.
  • Over-Current Protection (OCP): Limits output current to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating, protecting the module itself.
  • Remote On/Off Control: Allows for remote control and monitoring of the converter's operation.

Benefits:

  • Reduced Energy Consumption: High efficiency leads to lower energy consumption and reduced operating costs.
  • Improved System Reliability: Comprehensive protection features ensure stable and reliable operation, even under demanding conditions.
  • Simplified System Design: Wide input voltage range and remote control capabilities simplify integration into various systems.
  • Lower Thermal Management Costs: High efficiency reduces heat generation, minimizing the need for expensive cooling solutions.

Additional Details:

The BMR4562100/100E is typically available in a compact, industry-standard package. The specific dimensions and pinout will vary depending on the manufacturer and configuration. It's essential to consult the product datasheet for detailed specifications, including input voltage range, output voltage, output current, efficiency curves, thermal characteristics, and safety certifications. The datasheet will also provide guidance on proper mounting, cooling, and connection requirements. Designed to meet stringent industry standards for safety and EMC performance.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess