EN
  • EN
  • DE

SN74ABT7820-30PH

Part No SN74ABT7820-30PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Memory Size 18K (512 x 18 x 2)
Purpose Asynchronous
Data Rate 33.3MHz
Access Time 17ns
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-QFP (14x20)
Win Source Part Number 211888-SN74ABT7820-30PH
Popularity Medium
Supply and Demand Status Limited
Quantity per package 66
Ultra Librarian 3D Model Ultra Librarian SN74ABT7820-30PH CAD Model

Description

The SN74ABT7820-30PH is a high-performance, integrated circuit product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital ICs.

  • Device Type: 20-bit universal bus transceiver
  • Voltage Range: 4.5V to 5.5V
  • Maximum Clock Frequency: 30 MHz
  • Output: 3-state
  • Package: plastic heat-sink package (PH)
  • Compliance: RoHS compliant

You May Also Be Interested in

Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8304 $53.6608
5+ $22.0147 $110.0735
8+ $21.3268 $170.6144
10+ $20.6388 $206.3880
13+ $19.9509 $259.3617
17+ $17.8870 $304.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess