EN
  • EN
  • DE

EKC-LM3S2965

Part No EKC-LM3S2965
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S2110/LM3S2965 EVAL BRD / LM3S2110, LM3S2965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S2110, LM3S2965
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342355-EKC-LM3S2965
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S2965 CAD Model

Description

The EKC-LM3S2965 is a stellar microcontroller product from Texas Instruments, designed to cater to the demanding requirements of embedded systems. This high-performance microcontroller is part of the Luminary Micro Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering users a balanced combination of computing power and energy efficiency.

Key Features

  • Core Processor: ARM Cortex-M3, a 32-bit RISC processor, provides exceptional speed and responsiveness, making it ideal for applications requiring quick data processing and real-time operation.
  • Clock Speed: With a clock speed that can reach up to 50 MHz, the EKC-LM3S2965 ensures swift execution of instructions, which is crucial for time-sensitive tasks.
  • Memory: It comes with 256KB of flash memory and 64KB of SRAM, providing ample space for code storage and efficient data handling.
  • I/O Ports: A variety of input/output options, including GPIOs, UARTs, I2C, SPI, and CAN interfaces, allow for versatile connectivity and communication with peripheral devices.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with 8 channels enables the microcontroller to interface with analog sensors and transducers, facilitating a wide range of applications.
  • Power Management: Advanced power management features support multiple power-saving modes, making it suitable for battery-powered or energy-conscious applications.
  • Development Support: Texas Instruments provides extensive development support with a comprehensive software library and development kits, simplifying the design process and reducing time-to-market.

Applications

The EKC-LM3S2965 microcontroller is adept at handling a multitude of applications, including but not limited to industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its robust architecture and versatile feature set make it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

With its potent combination of performance, integration, and efficiency, the EKC-LM3S2965 from Texas Instruments stands out as a top-tier microcontroller solution for a wide array of electronic products and systems.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess