EN
  • EN
  • DE

BMR4622302/102B

Part No BMR4622302/102B
Manufacturer Ericsson
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819545-BMR4622302/102B
Ultra Librarian 3D Model Ultra Librarian BMR4622302/102B CAD Model

Description

The Ericsson BMR4622302/102B is a high-efficiency digital DC-DC power module designed for demanding applications requiring reliable and precise power conversion. This module is part of Ericsson's (now Flex) BMR462 series, known for their robust design and advanced features.

Applications:

  • Telecommunications equipment
  • Data centers
  • Industrial automation
  • Networking equipment
  • Servers and storage systems

Features:

  • Digital control interface
  • High efficiency (typically >90%)
  • Wide input voltage range
  • Adjustable output voltage
  • Over-temperature protection
  • Over-current protection
  • Remote sense capability

Benefits:

  • Reduced energy consumption and operating costs
  • Improved system reliability and uptime
  • Flexible configuration options to meet specific application needs
  • Simplified system design and integration
  • Enhanced system monitoring and control

Additional Details:

The BMR4622302/102B DC-DC module utilizes advanced switching technology to achieve high efficiency and minimize power losses. The digital control interface allows for precise control and monitoring of the module's performance. The adjustable output voltage feature enables customization to meet specific load requirements. Protection features such as over-temperature and over-current protection ensure safe and reliable operation even under demanding conditions. Remote sense capability compensates for voltage drops across the load cables, ensuring accurate voltage regulation at the point of load. Detailed specifications, including input voltage range, output current, switching frequency, and thermal characteristics, are available in the official Ericsson (Flex) datasheet. Proper thermal management is essential for optimal performance and longevity. This module provides a robust and efficient solution for power conversion needs in a wide range of applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess