EN
  • EN
  • DE

BMR6554113/131

Part No BMR6554113/131
Manufacturer Ericsson
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819552-BMR6554113/131
Ultra Librarian 3D Model Ultra Librarian BMR6554113/131 CAD Model

Description

The BMR6554113/131, manufactured by Ericsson, is a DC-DC converter module designed for a variety of applications that require efficient and reliable power conversion. It's part of a family of converters that offer high performance and flexibility.

Applications:

  • Telecommunications: Used in base stations, remote radio units, and other telecom infrastructure equipment to provide stable power.
  • Data Centers: Powering servers, network switches, and storage devices within data center environments, ensuring reliable operation.
  • Industrial Applications: Suitable for industrial automation systems, control systems, and other industrial equipment requiring regulated DC power.
  • Networking: Routers, switches and other networking devices which need a reliable DC power source.
  • Medical Equipment: Powering sensitive medical devices where stable and clean power is essential.

Features:

  • High Efficiency: Optimized for high power conversion efficiency, minimizing heat dissipation and energy consumption.
  • Wide Input Voltage Range: Compatible with a broad range of input voltage sources, enhancing application flexibility.
  • Regulated Output Voltage: Provides a stable and tightly regulated output voltage, ensuring consistent performance of connected loads.
  • Overcurrent Protection (OCP): Protects the converter and connected devices from damage caused by excessive output current.
  • Overtemperature Protection (OTP): Shuts down the converter in the event of excessive temperature to prevent thermal damage.
  • Undervoltage Lockout (UVLO): Prevents the converter from operating with insufficient input voltage, protecting it from damage.
  • Remote On/Off Control: Allows for remote control of the converter's operation, enabling power management at the system level.

Benefits:

  • Reduced Energy Costs: High efficiency operation minimizes energy waste, lowering overall energy costs.
  • Enhanced System Reliability: Stable and regulated output voltage improves the reliability of connected equipment.
  • Improved System Protection: Built-in protection features safeguard the converter and connected devices from damage.
  • Simplified Design: Wide input voltage range and remote on/off control simplify system design and integration.
  • Increased Uptime: Protection features and stable operation contribute to increased system uptime.

Additional Details:

For detailed technical specifications, including input voltage range, output voltage, output current, efficiency curves, and thermal derating information, it is essential to consult the official product datasheet from Ericsson. Proper heat sinking and adherence to recommended operating conditions are crucial for ensuring reliable performance and longevity of the module.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess