The PBL386211R1 is a subscriber line interface circuit (SLIC) manufactured by Ericsson. This component is designed to provide the necessary interface between a telephone line and a telecommunications system. It performs crucial functions such as battery feed, ring generation, supervision, and hybrid (2-wire to 4-wire conversion), ensuring seamless communication over traditional telephone networks.
Applications
- Central Office (CO) switches
- Private Branch Exchange (PBX) systems
- Voice over IP (VoIP) gateways
- Digital Loop Carrier (DLC) systems
- Customer Premises Equipment (CPE)
Features
- Battery feed for powering the telephone set.
- Ring generation to signal incoming calls.
- Supervision of the telephone line, including on-hook and off-hook detection.
- Hybrid function for converting between 2-wire and 4-wire transmission.
- Overvoltage protection to safeguard against lightning strikes and power surges.
- Loop current control for optimizing performance over varying line lengths.
- Test access for line diagnostics and maintenance.
Benefits
- Provides a complete interface solution for connecting to traditional telephone lines.
- Ensures reliable and high-quality voice communication.
- Protects equipment from damage due to overvoltage conditions.
- Simplifies the design and implementation of telecommunications systems.
- Reduces the overall cost of subscriber line interface.
Additional Details
The PBL386211R1 typically operates with a supply voltage range tailored to telecommunications standards (e.g., -48V). It includes integrated protection circuitry to withstand lightning strikes and other electrical surges, thus enhancing the reliability of the connected equipment. The component is usually available in a surface-mount package to facilitate automated assembly and reduce board space requirements. Detailed specifications can be found in the Ericsson datasheets, including information on loop current limits, ring voltage levels, and power dissipation characteristics. The device is designed for low power consumption in standby mode and efficient power delivery during active calls, meeting the energy efficiency demands of modern telecommunications infrastructure.