EN
  • EN
  • DE

F59L2G81A-25TG

Part No F59L2G81A-25TG
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823085-F59L2G81A-25TG
Ultra Librarian 3D Model Ultra Librarian F59L2G81A-25TG CAD Model

Description

The F59L2G81A-25TG is a 2Gbit (256M x 8) NAND Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology). NAND Flash memory is a type of non-volatile storage technology that retains data even when power is removed, making it ideal for a wide range of data storage and embedded applications.

Applications

  • Embedded systems
  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Mobile devices (smartphones, tablets)

Features

  • 2Gbit (256M x 8) capacity
  • NAND Flash technology
  • 3.3V power supply
  • Page size: (2048 + 64) bytes
  • Block size: (64K + 2K) bytes
  • Operating temperature: -40°C to +85°C

Benefits

  • Provides high-density storage for data and code in embedded systems and storage devices.
  • Offers non-volatile storage, retaining data even when power is off.
  • Enables fast read and write operations for quick data access.
  • Suitable for a wide range of operating conditions with an extended temperature range.
  • Compact design for use in small form factor devices.

Additional Details

The F59L2G81A-25TG is designed for high-performance and reliable data storage. The 2Gbit capacity allows it to store a significant amount of data, making it suitable for applications such as embedded systems, portable devices, and storage drives. The 3.3V power supply requirement makes it compatible with a wide range of electronic devices. The device supports standard NAND Flash commands for read, write, and erase operations. The page and block sizes are optimized for efficient data storage and retrieval. The operating temperature range of -40°C to +85°C ensures that the device can function reliably in harsh environments. This NAND Flash memory is also designed with error correction code (ECC) to improve data reliability and extend the lifespan of the device. ESMT is a well-known manufacturer of memory devices, and their products are widely used in various electronic applications.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess