The MAX9120EXK-T is a high-speed, low-power, single-supply comparator with an internal 1.182V ±1% reference from Maxim Integrated. Designed for systems that require ultra-fast decision-making capabilities, this comparator is ideal for a wide range of applications, including zero-crossing detectors, window comparators, and high-speed signal processing.
Key Features
- High Speed: The MAX9120EXK-T offers a fast propagation delay, making it suitable for high-frequency applications.
- Low Power Consumption: With its low-power design, it minimizes power usage, which is crucial for battery-operated and portable devices.
- Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, simplifying power supply design.
- Internal Voltage Reference: The built-in 1.182V reference reduces the need for external components, saving board space and cost.
- Push-Pull Output: The comparator features a push-pull output stage, which eliminates the need for an external pull-up resistor and can directly drive loads.
- Small Package: Available in a tiny 5-pin SC70 package, the MAX9120EXK-T is perfect for space-constrained applications.
Applications
The MAX9120EXK-T is versatile and can be used in various market segments including, but not limited to:
- Industrial Automation
- Telecommunications
- Data Systems
- Battery-Powered Devices
- Medical Monitoring Equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
+2.5V to +5.5V
Internal Reference Voltage
1.182V ±1%
Package
5-pin SC70
Operating Temperature Range
-40°C to +85°C
Maxim Integrated's commitment to high-quality and reliability is reflected in the MAX9120EXK-T, making it a preferred choice for engineers and designers who demand performance and efficiency in their electronic designs.