EN
  • EN
  • DE
  • IT

M13S128168A-4TG2T

Part No M13S128168A-4TG2T
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829015-M13S128168A-4TG2T
Ultra Librarian 3D Model Ultra Librarian M13S128168A-4TG2T CAD Model

Description

The M13S128168A-4TG2T is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory module is engineered for applications requiring substantial memory capacity with rapid data access capabilities. Its design makes it well-suited for use in a wide array of applications including consumer electronics, networking devices, and embedded systems.

Applications:

  • Consumer Electronics (Set-Top Boxes, TVs)
  • Networking Equipment (Routers, Switches)
  • Embedded Systems
  • Industrial Control Systems
  • Gaming Devices

Features:

  • Capacity: 128Mb (8Mb x 16)
  • Organization: Organized as 8 Meg x 16 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Supports up to 166MHz clock rate (based on -4 speed grade)
  • Power Supply: Typically operates at 3.3V
  • Refresh Modes: Includes Auto and Self Refresh modes for efficient power management
  • Package: Available in various package options such as TSOP and BGA
  • Temperature Grade: Supports both commercial and industrial temperature ranges

Benefits:

  • High Capacity: Provides ample memory for complex applications
  • High-Speed Performance: Enables fast data transfers, improving overall system responsiveness.
  • Low Power Consumption: Efficient design helps minimize energy usage, crucial for battery-powered devices.
  • Reliable Operation: Ensures stable and consistent performance in demanding operating conditions.
  • Easy Integration: Compatible with standard SDRAM controllers for straightforward system integration.

Additional Details:

The M13S128168A-4TG2T leverages a synchronous interface to achieve high-speed data communication. It supports burst read and write operations to further optimize data handling. Equipped with auto-refresh and self-refresh capabilities, it adeptly manages power consumption and ensures data retention. For precise timings and electrical characteristics, consult the official datasheet provided by ESMT. The '-4TG2T' designation denotes specific speed and packaging details.

You May Also Be Interested in

Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess