EN
  • EN
  • DE

ESP32-S3-MINI-1U-N8

Part No ESP32-S3-MINI-1U-N8
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S3, 8 MB SPI F / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-S3
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 21dBm
Sensitivity -98.4dBm
Serial Interfaces GPIO, I²C, I²S, IrDA, JTAG, PCM, PWM, SDIO, SPI, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part -
Memory Size 384kB ROM, 512kB SRAM
Voltage - Supply 1.8V ~ 3.6V, 3V ~ 3.6V
Current - Receiving 88mA ~ 91mA
Current - Transmitting 283mA ~ 340mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C
Package / Case 56-VFQFN Exposed Pad
Base Product Number ESP32-S3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A ESP
HTSUS 8517.62.0090
Win Source Part Number 1370909-ESP32-S3-MINI-1U-N8
Ultra Librarian 3D Model Ultra Librarian ESP32-S3-MINI-1U-N8 CAD Model

Description

The ESP32-S3-MINI-1U-N8 is a RF transceiver module designed for wireless communication applications and manufactured by Espressif Systems.

  • Series: ESP32-S3
  • Frequency: 2.4GHz
  • Voltage Supply: 1.8V to 3.6V
  • Temperature Range: -40°C to 105°C
  • Memory: 384kB ROM, 512kB SRAM
  • Protocol: Bluetooth, WiFi
  • Data Rate: 150Mbps
  • Antenna Connector: U.FL
  • Serial Interfaces: GPIO, I2C, I2S, IrDA, JTAG, PCM, PWM, SDIO, SPI, UART, USB
  • Power Output: 21dBm
  • Sensitivity: -98.4dBm
  • Package: 56-VFQFN Exposed Pad
  • Mounting Type: Surface Mount

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
Linear IC
Lowest to $22.9926
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0186 $50.1860
25+ $4.1178 $102.9450
38+ $3.9892 $151.5896
52+ $3.8605 $200.7460
67+ $3.7318 $250.0306
90+ $3.3458 $301.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,007 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess