EN
  • EN
  • DE

ESP32-WROVER-IE-N4R8

Part No ESP32-WROVER-IE-N4R8
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI EXT IPEX SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000910-ESP32-WROVER-IE-N4R8
Manufacturer Espressif Systems
Category RF and Wireless- RF Transceiver Modules and Modems
Series ESP32
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 38-SMD Module
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Current - Transmitting 80mA
Current - Receiving 80mA
Voltage - Supply 2.3V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian ESP32-WROVER-IE-N4R8 CAD Model

Description

The Espressif Systems ESP32 RF transceiver module is a high-performance product that is widely used in wireless communication applications. With a receiving and transmitting current of 80mA and a voltage supply of 2.3V ~ 3.6V, this module is efficient and reliable. The operating temperature range is -40°C ~ 85°C, making it suitable for use in extreme environments. The package comes in tape & reel (TR)/ cut tape (CT) and the mounting type is surface mount. This product is a part of the ESP32 series and is ideal for use in RF and wireless- RF transceiver modules and modems.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
Linear IC
Lowest to $10.1866
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8070 $52.8770
26+ $3.9443 $102.5518
40+ $3.8210 $152.8400
55+ $3.6977 $203.3735
70+ $3.5745 $250.2150
94+ $3.2047 $301.2418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess