EN
  • EN
  • DE

AFB1020A

Part No AFB1020A
Manufacturer Essentra Components
Catalog Bumpers, Feet, Pads, Grips
Description FOOT CYLINDRICAL 1.375" DIA NAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Series AFB
Type Foot
Shape Cylindrical, Recessed Center
Color Natural
Dimension 1.375" Dia (34.93mm)
Thickness 0.594" (15.10mm)
Material Nylon
Form Individual Pieces
Mounting Threaded Stud
Win Source Part Number 769413-AFB1020A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 200
Ultra Librarian 3D Model Ultra Librarian AFB1020A CAD Model

Description

The Essentra Components AFB1020A is a foot type fastener that is used in hardware, fasteners, and accessories.

  • Material: Nylon
  • Color: Natural
  • Shape: Cylindrical (Recessed Center)
  • Mounting: Threaded Stud
  • Thickness: 0.594 inches (15.10mm)
  • Dimension: 1.375 inches diameter (34.93mm)
  • Quantity: 200
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Essentra Components
PUSH FIT BUMPER FOOT: COMPATIBLE / Bumper Cylindrical, Tapered 0.472" Dia (11.99mm) PVC Black
Need more? Email Us
3M
BUMPER SQUARE 0.5"L X 0.5"W BLK / Bumper Square, Tapered 0.500" L x 0.500" W (12.70mm x 12.70mm) Polyurethane Black
Need more? Email Us
3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us
3M
BUMPER CYL 0.44" DIA CLR 1=1000
Lowest to $0.2727
Essentra Components
BUMPER SQU 0.78"L X 0.78"W BLK / Bumper Square, Tapered 0.780" L x 0.780" W (19.80mm x 19.80mm) Polyurethane Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 1.689" DIA BLK / Foot Cylindrical, Recessed Center 1.689" Dia (42.90mm) Nylon Black
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess