EN
  • EN
  • DE

KHC320A

Part No KHC320A
Manufacturer Essentra Components
Catalog OEM Parts (J - L)
Description Key Hole Clip Panel Fastener: Natural Nylon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061841-KHC320A
Categories OEM Parts(J-L)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KHC320A CAD Model

Description

The KHC320A is a high-quality, black nylon hole plug manufactured by Essentra Components. This component is designed to provide a secure and aesthetically pleasing closure for panel holes, preventing the ingress of dust, dirt, and other contaminants. It is suitable for a wide range of applications across various industries.

Applications

  • Automotive Industry: Used to plug holes in vehicle body panels, dashboards, and interior components.
  • Electronics Manufacturing: Provides a clean finish by covering unused mounting holes in electronic enclosures and equipment.
  • Appliance Manufacturing: Seals holes in appliance housings to prevent moisture and debris from entering.
  • Metal Fabrication: Closes off holes created during the manufacturing process in sheet metal products.
  • Construction: Utilized in various construction applications to seal holes in panels and structures.

Features

  • Material: Manufactured from durable black nylon, providing excellent resistance to wear, abrasion, and chemical exposure.
  • Design: Features a simple, push-in design for quick and easy installation without the need for special tools.
  • Aesthetic Appeal: Offers a clean and professional appearance, enhancing the overall look of the finished product.
  • Secure Fit: Provides a tight and reliable seal, preventing unwanted materials from entering the enclosure.
  • Versatile: Suitable for a wide range of panel thicknesses and hole sizes.

Benefits

  • Protection: Prevents dust, dirt, and moisture from entering enclosures, protecting internal components and extending product lifespan.
  • Enhanced Appearance: Provides a clean and finished look to products, improving their aesthetic appeal.
  • Easy Installation: Simple push-in design allows for fast and efficient installation, reducing assembly time and costs.
  • Durability: Nylon construction ensures long-lasting performance and resistance to environmental factors.
  • Cost-Effective: Offers a reliable and affordable solution for hole plugging needs.

Additional Details

The KHC320A hole plug is available in various sizes to accommodate different hole diameters. Its nylon construction offers excellent electrical insulation properties. It is also lightweight, making it suitable for applications where weight is a concern. The operating temperature range for the nylon material is typically -20°C to +85°C, ensuring reliable performance in a wide range of environments. The plug's dimensions are precisely engineered to ensure a snug fit and prevent accidental dislodgement.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess