EN
  • EN
  • DE

OS-250

Part No OS-250
Manufacturer Essentra Components
Catalog Terminals - Housings, Boots
Description CONN HOUSING 0.25 1POS NATURAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Housing
Terminal Type Quick Connect, Disconnect
Terminal Size 0.250" (6.35mm)
Number of Positions 1
For Use With/Related Products 0.250" (6.35mm) Quick Connects
Mounting Type Free Hanging (In-Line)
Color Natural
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509029-OS-250
Ultra Librarian 3D Model Ultra Librarian OS-250 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 0.187 1POS BLUE
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Need more? Email Us
TE Connectivity
CONN HOUSING 0.25 2POS BLACK
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Lowest to $0.1183
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.25 1POS NAT
Lowest to $0.7011
TE Connectivity
CONN RCPT HOUSING 0.25 1POS RED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess