EN
  • EN
  • DE

RFL300-2A

Part No RFL300-2A
Manufacturer Essentra Components
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059272-RFL300-2A
Categories OEM Parts(O-R)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFL300-2A CAD Model

Description

The RFL300-2A is a nylon rivet from Essentra Components, designed for fastening components securely and quickly. These rivets are often used in applications where ease of installation and non-conductive properties are important.

Applications:

  • Electronics assembly: Securing PCBs and other electronic components within enclosures.
  • Automotive interiors: Fastening interior panels and trim in vehicles.
  • Appliance manufacturing: Attaching components in appliances such as refrigerators and washing machines.
  • General purpose fastening: Suitable for a wide range of applications where a non-conductive fastener is needed.
  • Signage: Used to attach signs and displays to various surfaces.

Features:

  • Nylon 6/6 Material: Made from durable and non-conductive Nylon 6/6.
  • Simple Installation: Can be installed quickly and easily without special tools.
  • Blind Fastening: Allows fastening from one side of the assembly.
  • Vibration Resistant: Provides a secure hold, even in vibrating environments.
  • Lightweight: Adds minimal weight to the assembly.
  • Black Color: Available in black, providing a clean and professional appearance.

Benefits:

  • Reduced Assembly Time: Quick and easy installation minimizes assembly time and labor costs.
  • Electrical Insulation: Non-conductive nylon material prevents electrical shorts and ensures safety.
  • Corrosion Resistance: Nylon material is resistant to corrosion, making it suitable for use in harsh environments.
  • Secure Fastening: Provides a reliable and long-lasting hold.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details: The RFL300-2A rivet has a head diameter of approximately 7.9 mm and a panel thickness range of 2.0 mm. It is designed for a hole diameter of 3.2 mm. The Nylon 6/6 material offers excellent tensile strength and chemical resistance. These rivets are a cost-effective and reliable solution for fastening components in a variety of applications where electrical insulation and ease of installation are critical.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Runic Technology
Lowest to $0.2254
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess