EN
  • EN
  • DE

SEMIX151GB12E4S

Part No SEMIX151GB12E4S
Manufacturer Semikron
Catalog Misc Products
Description Trench IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837062-SEMIX151GB12E4S
Ultra Librarian 3D Model Ultra Librarian SEMIX151GB12E4S CAD Model

Description

The SEMIX151GB12E4S is a highly efficient IGBT module manufactured by Semikron. It is designed for demanding power electronic applications requiring high performance and reliability. This module incorporates advanced IGBT technology, providing excellent switching characteristics and low losses, making it ideal for use in various industrial and renewable energy systems.

Applications:

  • Industrial Drives: Used in motor control systems for applications like pumps, fans, and compressors.
  • Renewable Energy: Employed in solar inverters and wind turbine converters to efficiently convert DC power to AC power.
  • Power Supplies: Found in high-power SMPS (Switched Mode Power Supplies) for industrial equipment and data centers.
  • Welding Machines: Used in inverter-based welding machines to provide precise and efficient power control.
  • UPS (Uninterruptible Power Supplies): Integrated into UPS systems to ensure a continuous power supply during outages.

Features:

  • IGBT Technology: Utilizes advanced IGBT (Insulated Gate Bipolar Transistor) technology for high efficiency and fast switching.
  • Low Saturation Voltage: Features a low saturation voltage for reduced power losses and improved thermal performance.
  • High Short-Circuit Capability: Designed with high short-circuit withstand capability for enhanced reliability and protection.
  • Integrated Temperature Sensor: Includes an integrated temperature sensor for monitoring and protection against overheating.
  • Optimized Package: Compact and robust SEMIX package for easy mounting and effective heat dissipation.

Benefits:

  • High Efficiency: Minimizes energy losses, leading to reduced operating costs and improved overall system efficiency.
  • Reliable Performance: Designed for robust and reliable operation in harsh industrial environments.
  • Compact Design: The SEMIX package allows for high power density and space-saving installation.
  • Simplified Thermal Management: Integrated temperature sensor facilitates effective thermal management and prevents overheating.
  • Easy Integration: Simple mounting and electrical connection for easy integration into existing systems.

Additional Details:

The SEMIX151GB12E4S module typically features a collector-emitter voltage of 1200V and a collector current of 150A (depending on the specific operating conditions). It is designed to operate within a specific temperature range, typically from -40°C to +150°C. The module's internal structure includes multiple IGBT chips and diodes connected in a half-bridge configuration. The SEMIX package ensures excellent thermal contact with the heatsink, further enhancing the module's thermal performance and reliability. Detailed datasheets and application notes are available from Semikron, providing comprehensive information on electrical characteristics, thermal behavior, and application guidelines.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3750 $144.3750
2+ $139.5625 $279.1250
3+ $125.1250 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess