EN
  • EN
  • DE

SCCB-6-19

Part No SCCB-6-19
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Essentra Components
Series Richco
Package Bulk
Product Status Obsolete
Type Clip, Wire Saddle
Type Attributes Flat Side, Standoff
Opening Size 0.866" (22.00mm)
Mounting Type Arrowhead, Winged
Material Polyamide (PA66), Nylon 6/6
Color Natural
Width 0.310" (7.87mm)
Height 2.250" (57.15mm)
Panel Hole Size 0.256" ~ 0.276" (6.50mm ~ 7.00mm)
Material Flammability Rating UL94 V-0
Features Flame Retardant
Panel Thickness 0.024" ~ 0.079" (0.60mm ~ 2.00mm)
Base Product Number SCCB-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1309078-SCCB-6-19
Ultra Librarian 3D Model Ultra Librarian SCCB-6-19 CAD Model

Description

The SCCB-6-19 is a cable clamp from Essentra Components designed to secure and route cables in a variety of applications. It provides a simple and effective solution for organizing and protecting wires and cables.

Applications:

  • Electrical Enclosures: Securing cables entering and exiting electrical boxes.
  • Control Panels: Organizing wires within control panels.
  • Automotive Wiring: Clamping wiring harnesses in vehicles.
  • Appliance Manufacturing: Securing power cords and internal wiring in appliances.
  • General Cable Management: Organizing cables in homes, offices, and industrial settings.

Features:

  • Durable Nylon Construction: Provides high strength and resistance to abrasion, chemicals, and UV radiation.
  • Easy Installation: Can be easily installed with screws or rivets.
  • Various Sizes: Available in different sizes to accommodate various cable diameters.
  • Smooth Edges: Prevents damage to cables during installation and use.
  • Cost-Effective: Provides an affordable solution for cable management.

Benefits:

  • Improved Cable Management: Keeps wires and cables organized and prevents tangling.
  • Enhanced Protection: Protects wires and cables from damage.
  • Increased Safety: Reduces the risk of electrical hazards.
  • Easy to Use: Simplifies cable routing and organization.
  • Versatile Application: Can be used in a wide range of industries and environments.

Additional Details:

The SCCB-6-19 is typically made from nylon 6/6. The "6" in the part number may refer to the body diameter in mm or some other dimension, and the "19" may refer to the height. Proper installation involves selecting the correct size of cable clamp for the cable diameter and securing it with screws or rivets. The torque on the screws or rivets should be sufficient to hold the cable clamp securely in place but not so high as to damage the clamp or the mounting surface. Ensure the mounting surface is clean and free from debris before installing the cable clamp.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $6.3088
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess