EN
  • EN
  • DE

SPP0510A

Part No SPP0510A
Manufacturer Essentra Components
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083438-SPP0510A
Categories OEM Parts( S )
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPP0510A CAD Model

Description

The SPP0510A is a part manufactured by Essentra Components, identified as a protection plug. Protection plugs are used to cover and seal various types of openings, such as threaded or non-threaded holes, tubing ends, or electrical connectors. This provides protection against dust, moisture, contaminants, and physical damage.

Applications:

  • Sealing unused ports in hydraulic or pneumatic systems
  • Protecting electrical connectors from environmental factors
  • Covering threaded holes to prevent damage or contamination during manufacturing or shipping
  • Sealing tubing ends to prevent leakage or ingress of foreign materials
  • Providing a protective cap for protruding components

Features:

  • Durable Material Construction: Made from materials like polyethylene, nylon, or vinyl for resistance to wear, chemicals, and temperature variations.
  • Easy Installation and Removal: Designed for quick manual installation and removal without specialized tools.
  • Wide Range of Sizes: Available in various sizes to accommodate different opening diameters and shapes.
  • Secure Fit: Provides a tight seal to prevent ingress of contaminants.
  • Color-Coded Options: Available in different colors for easy identification and organization.

Benefits:

  • Protects Components: Shields sensitive components from damage, corrosion, and contamination.
  • Extends Product Lifespan: Prevents premature failure of equipment due to environmental factors.
  • Reduces Maintenance Costs: Minimizes the need for repairs and replacements.
  • Enhances Aesthetics: Provides a clean and finished look to products.
  • Improves Safety: Prevents accidental contact with exposed components.

Additional Details:

The SPP0510A's specific dimensions, material composition, and color can vary depending on the exact specifications defined by Essentra Components. The specific material used will determine its resistance to different chemicals, temperatures, and UV exposure. These plugs are typically designed for single-use applications but can sometimes be reused depending on the specific application and condition of the plug. Refer to the product datasheet for detailed specifications, including dimensions, material properties, and applicable standards.

You May Also Be Interested in

Level One
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess