EN
  • EN
  • DE

DC22-10-2K

Part No DC22-10-2K
Catalog Potentiometers, Variable Resistors Accessories
Description POT/DIAL 2K 1\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Shaft Size 1.200" (30.48mm)
Number of Turns 10.0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573443-DC22-10-2K
Ultra Librarian 3D Model Ultra Librarian DC22-10-2K CAD Model

Description

N

You May Also Be Interested in

Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
CTS Electrocomponents
NUT NICKEL PLATED 3/8-32 THIN
Need more? Email Us
411
Kilo International
SCALE DIAL 0.25\
Need more? Email Us
Vishay
FIXING ACCES FOR WW RES 1=2 PCS
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us
CTS Electrocomponents
LOCK WASHER BLACK FOR 3/8 THREAD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess