EN
  • EN
  • DE

ACCTRIADB30610

Part No ACCTRIADB30610
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors Accessories
Description SNAP ON PANEL MNT ADAPTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Accessories
Mfr Vishay Spectrol
Package Box
Accessory Type Panel Mounting Hardware
For Use With/Related Products 43, 70 Series Potentiometers
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.90.8000
Win Source Part Number 1351240-ACCTRIADB30610
Ultra Librarian 3D Model Ultra Librarian ACCTRIADB30610 CAD Model

Description

The ACCTRIADB30610 is a panel mounting hardware accessory designed for use with 43 and 70 series potentiometers.

  • Mounting Type: Panel Mounting
  • For Use With/Related Products: 43 and 70 Series Potentiometers
  • Package: Box
  • Standard Package: 100

You May Also Be Interested in

TT Electronics
SCALE DIAL 0.25\
Need more? Email Us
CTS Electrocomponents
NUT NICKEL PLATED 3/8-32 THIN
Need more? Email Us
Vishay
FIXING ACCES FOR WW RES 1=2 PCS
Need more? Email Us
TT Electronics
SCALE DIAL 0.25\
Need more? Email Us
Bourns Inc.
PANEL MOUNT ASSEMBLY HARDWARE
Need more? Email Us
Ohmite
RHEOSTAT DIAL D94000
Need more? Email Us
ETI Systems
POT/DIAL 5K 1\
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess