EN
  • EN
  • DE

EM68B16CWQD-18H

Part No EM68B16CWQD-18H
Manufacturer Etron Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822518-EM68B16CWQD-18H
Ultra Librarian 3D Model Ultra Librarian EM68B16CWQD-18H CAD Model

Description

The EM68B16CWQD-18H is a high-speed synchronous burst static RAM (SBSRAM) memory chip manufactured by Etron Technology. It's designed for applications requiring fast data access and high bandwidth, such as networking equipment, graphics cards, and embedded systems. The '18H' likely indicates a specific speed grade or timing characteristic of the memory.

Applications

  • Networking equipment: Used in routers, switches, and other networking devices for fast packet buffering and data processing.
  • Graphics cards: Employed as frame buffers and texture memory in graphics cards to support high-resolution displays and fast rendering.
  • Embedded systems: Found in embedded systems for data storage and retrieval, particularly in applications requiring high performance and low latency.
  • Industrial control systems: Used in industrial control systems for data acquisition, processing, and storage.
  • Telecommunications equipment: Employed in telecommunications systems for data buffering and signal processing.

Features

  • High-speed operation: Designed for fast data access and high bandwidth.
  • Synchronous burst static RAM (SBSRAM): Provides burst-mode data transfers for increased efficiency.
  • Low latency: Offers low latency data access for real-time applications.
  • Compact package: Available in a variety of compact surface-mount packages.
  • Low power consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Increased performance: Improves system performance by providing fast data access and high bandwidth.
  • Reduced latency: Enables real-time processing by minimizing data access latency.
  • Efficient data transfers: Burst-mode data transfers improve efficiency and reduce overhead.
  • Easy integration: Simple to integrate into existing circuits due to its compact size and standard interface.
  • Reduced power consumption: Conserves power in battery-powered devices, extending battery life.

Additional Details

The specific technical specifications of the EM68B16CWQD-18H, such as memory capacity, access time, bus width, and operating voltage, should be verified with the manufacturer's datasheet. The memory's timing characteristics and power consumption should also be carefully considered in system design. Proper PCB layout and decoupling techniques are essential for ensuring stable and reliable operation at high speeds.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess