EN
  • EN
  • DE

DDB6U30N08VR

Part No DDB6U30N08VR
Manufacturer eupec GmbH
Catalog IGBTs - Modules
Description IGBT-modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1166960-DDB6U30N08VR
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDB6U30N08VR CAD Model

Description

The DDB6U30N08VR is an IGBT module manufactured by eupec GmbH (now part of Infineon Technologies). IGBTs (Insulated Gate Bipolar Transistors) are semiconductor devices used for switching high voltages and currents with high efficiency. This particular module is designed for demanding applications in industrial and automotive power electronics.

Applications

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) for controlling AC motors in industrial applications.
  • Welding Machines: Employed in welding inverters to provide precise control over the welding current.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power in case of power outages.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to convert DC power to AC power.
  • Traction Drives: Found in electric vehicles (EVs) and hybrid electric vehicles (HEVs) to control the electric motor.

Features

  • High Voltage Capability: Designed to operate at high DC bus voltages, typically around 600V or higher.
  • High Current Capability: Capable of handling high currents, ranging from tens to hundreds of amperes.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency due to its low saturation voltage.
  • Fast Switching Speed: Enables high-frequency switching, reducing switching losses and improving system performance.
  • Isolated Baseplate: Provides electrical isolation between the IGBT and the heatsink, enhancing safety and reliability.
  • Integrated Temperature Sensor: Monitors the temperature of the IGBT to prevent overheating and damage.
  • Robust Design: Designed to withstand harsh environmental conditions, such as high temperatures and vibrations.

Benefits

  • High Efficiency: Low saturation voltage and fast switching speed minimize power losses, leading to higher efficiency.
  • Reliable Operation: Robust design and integrated protection features ensure reliable operation over a long lifespan.
  • Compact Size: Allows for use in space-constrained applications.
  • Simplified System Design: Integrated features, such as the temperature sensor, simplify system design and reduce the number of external components.
  • Improved Performance: High voltage and current capabilities enable use in demanding applications.

Additional Details

The DDB6U30N08VR IGBT module typically includes multiple IGBT chips and freewheeling diodes integrated into a single package. The module is designed for easy mounting on a heatsink to provide adequate cooling. The gate drive requirements are typically specified in the datasheet, and proper gate drive circuitry is essential for optimal performance. Infineon provides comprehensive application notes and support documentation to assist engineers in designing with their IGBT modules.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess