EN
  • EN
  • DE

15-22/G6Y2C-A30/2T

Part No 15-22/G6Y2C-A30/2T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description LED Multi-Color Chip Yellow Green/ Yellow 575nm/591nm 25mA 4-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034608-15-22/G6Y2C-A30/2T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-22/G6Y2C-A30/2T CAD Model

Description

The 15-22/G6Y2C-A30/2T is a surface mount LED manufactured by Everlight Electronics Co Ltd. Based on its part number structure, it's a specific variant within their 15-22 series, designed for applications needing compact and efficient illumination or indication. The "/2T" Likely refers to packaging type. This LED is likely employed in portable electronics, automotive applications, and industrial control systems.

Applications

  • Backlighting in handheld devices
  • Indicator lights in consumer electronics
  • Automotive dashboard illumination
  • Industrial control panels
  • Medical equipment indicators

Features

  • Surface Mount Device (SMD): Enables automated assembly and compact designs.
  • High luminous intensity: Provides bright and clear light output.
  • Low power consumption: Energy-efficient, suitable for battery-powered devices.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Ensures visibility from multiple angles.
  • RoHS compliant: Environmentally friendly, adhering to hazardous substance restrictions.

Benefits

  • Reduced assembly costs: SMT package facilitates automated manufacturing processes.
  • Compact design: Enables smaller and more portable product designs.
  • Extended battery life: Low power consumption maximizes runtime in portable devices.
  • Improved reliability: Long lifespan minimizes downtime and replacement costs.
  • Versatile application: Suitable for a wide range of lighting and indication needs.

Additional Details

The specific color and intensity characteristics of the 15-22/G6Y2C-A30/2T are determined by the LED's internal construction. The 'G6Y2C' likely indicates a specific color or wavelength. The datasheet provides detailed information about the forward voltage, current requirements, and viewing angle. Proper thermal management is essential for ensuring the longevity and performance of surface-mount LEDs; therefore, adhering to the recommended soldering profile and heat dissipation guidelines is crucial. The A30 part of the code most likely designates a specific performance bin related to brightness or color. Datasheet must be consulted for the specific values of the parameters of the LED.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess