EN
  • EN
  • DE

17-21SURC/S530-A2/4T

Part No 17-21SURC/S530-A2/4T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Series *
Package Tape & Reel
Product Status Active
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371720-17-21SURC/S530-A2/4T
Ultra Librarian 3D Model Ultra Librarian 17-21SURC/S530-A2/4T CAD Model

Description

The 17-21SURC/S530-A2/4T is a surface-mount red LED manufactured by Everlight Electronics Co Ltd. It is designed for indication and backlighting applications, offering a reliable and efficient light source in a compact SMD (Surface Mount Device) package.

Applications:

  • Backlighting: Used for backlighting LCD displays, keypads, and switches.
  • Status Indicators: Employed as status indicators in various electronic devices.
  • Automotive Lighting: Integrated into automotive dashboards and instrument panels.
  • Consumer Electronics: Utilized in appliances, remote controls, and other consumer products.
  • Medical Equipment: Used in medical devices for indication and illumination purposes.

Features:

  • Red Light Emission: Emits a bright red light for clear visibility.
  • Surface Mount Device (SMD): Allows for automated assembly and compact design.
  • High Luminous Intensity: Provides high brightness for easy viewing in various ambient light conditions.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Long Lifespan: Designed for long-term reliability and durability.

Benefits:

  • Easy Integration: Simplifies assembly processes with its surface mount design.
  • Energy Efficient: Reduces power consumption in electronic devices.
  • Reliable Performance: Ensures consistent and dependable light output.
  • Compact Size: Suitable for space-constrained applications.
  • Cost-Effective: Provides an affordable solution for indication and backlighting needs.

Additional Details:

The 17-21SURC/S530-A2/4T has a typical forward voltage (Vf) of approximately 2.0V and a forward current (If) of around 20mA. Luminous intensity and viewing angle vary according to the datasheet specifications. The 'S530-A2/4T' portion of the part number denotes specific binning and packaging characteristics (consult datasheet for details). It is essential to follow proper soldering techniques during assembly. This LED is designed to operate within a specified temperature range (refer to the datasheet). Refer to the product datasheet for complete specifications, including electrical and optical characteristics, and recommended soldering profiles.

You May Also Be Interested in

Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4,855+ $0.0103 $50.0065
11,905+ $0.0084 $100.0020
18,295+ $0.0082 $150.0190
25,320+ $0.0079 $200.0280
32,470+ $0.0077 $250.0190
43,480+ $0.0069 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263,528 pieces
MOQ: 4855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess