EN
  • EN
  • DE

19-217/GHC-YB1S2/3T

Part No 19-217/GHC-YB1S2/3T
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814905-19-217/GHC-YB1S2/3T
Ultra Librarian 3D Model Ultra Librarian 19-217/GHC-YB1S2/3T CAD Model

Description

The Everlight 19-217/GHC-YB1S2/3T is a surface-mount (SMD) LED. This LED is designed for applications requiring a high-intensity light source with a specific color output. It is commonly used in various indicator and display applications in consumer electronics, automotive, and industrial equipment.

Applications:

  • Indicator lights
  • Backlighting for displays
  • Automotive lighting
  • Industrial control panels

Features:

  • Surface mount package: Simplifies assembly and reduces manufacturing costs.
  • High luminous intensity: Provides a bright and visible light output.
  • Specific color output: Offers a defined color for visual indication.
  • Wide viewing angle: Ensures visibility from multiple angles.

Benefits:

  • Easy to integrate: Streamlines the manufacturing process.
  • Improved visibility: Provides a clear and easily noticeable light source.
  • Versatile application: Suitable for a wide range of indicator and display needs.
  • Reliable performance: Offers consistent light output and long lifespan.

The Everlight 19-217/GHC-YB1S2/3T LED is a versatile and reliable component for various indicator and display applications. Its surface-mount package simplifies assembly, reducing manufacturing costs. The high luminous intensity provides a bright and visible light output, ensuring clear visual indication. The specific color output allows for customized designs and enhanced user experience. The wide viewing angle ensures visibility from multiple angles, making it suitable for various applications. The LED is designed to meet stringent quality standards, ensuring consistent performance and long lifespan. Its ability to provide a high-intensity light source with a specific color output makes it an essential component in modern electronic devices.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess